Win Source Part Number: 1298415-SMM4F20A-TR
Category: Circuit Protection>TVS - Diodes
Series: SMM4F, TRANSIL™
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 12,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 20V
Voltage - Breakdown (Min): 22.8V
Voltage - Clamping (Max) @ Ipp: 42.8V
Power - Peak Pulse: 400W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 54A (8/20µs)
Package / Case: DO-222AA
Supplier Device Package: DO222-AA
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: -497-7906-6,SMM4F20A
Base Product Number: SMM4F20
42.8V Clamp 54A (8/20µs) Ipp Tvs Diode Surface Mount DO222-AA
400W 20V Unidirectional TVS Diode, Surface Mount Product overview: SMM4F20A-TR from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 400W, 20V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 400W, 20V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMM4F20A-TR can be used for catalog matching and distributor lookup.
TVS DIODE 20VWM 42.8VC DO222-AA
TVS DIODE 20VWM 42.8VC DO222-AA
TVS Diodes / ESD Suppressors Hi Temp Transil Diode
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1298415-SMM4F20A-TR | 497-7906-2-ND | 144-SMM4F20A-TR | SMM4F20A-TR | SMM4F20A-TR | SMM4F20A-TR |
| Product Name | Circuit Protection - TVS - Diodes | TVS Diodes | SMD 400W 20V TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors |
| Package | DO-222AA | DO-222AA | Tape and Reel | DO-222AA | STmite Flat (DO222-AA) | DO-222AA |
| Peak Pulse Power | 400 watts | 400 watts | 400 watts | 400 watts | 400 watts | |
| VC | 42.8 volts | 42.8 volts | 42.8 volts | 42.8 volts | ||
| VBR | 22.8 volts | 22.8 volts | 22.8 volts | 22.8 volts | ||
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |