39.3V Clamp 59A (8/20µs) Ipp Tvs Diode Surface Mount DO222-AA
39.3V Clamp 59A (8/20µs) Ipp Tvs Diode Surface Mount DO222-AA
400W 18V Unidirectional TVS Diode, 59A Peak Pulse Current, SM Product overview: SMM4F18A-TR from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 18V, 59A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 18V, 59A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMM4F18A-TR can be used for catalog matching and distributor lookup.
TVS DIODE 18VWM 39.3VC DO222-AA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-SMM4F18A-TR-ND | 144-SMM4F18A-TR | SMM4F18A-TR |
| Product Name | TVS Diodes | 400W 18V 59A TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |
| Package | DO-222AA | Tape and Reel | DO222-AA |
| Peak Pulse Power | 400 watts | 400 watts | 400 watts |
| VC | 39.3 volts | 39.3 volts |