27.2V Clamp 85A (8/20µs) Ipp Tvs Diode Surface Mount DO222-AA
Manufacturer: STMicroelectronics
Win Source Part Number: 741867-SMM4F13A-TR
Manufacturer Homepage: www.st.com
Reference case: DO222-AA
Reference Date Code: 10+Rohs
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient
400W 13V Unidirectional TVS Diode, 85A Peak Pulse, SM Product overview: SMM4F13A-TR from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 13V, 85A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 13V, 85A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMM4F13A-TR can be used for catalog matching and distributor lookup.
Trans Voltage Suppressor Diode, 400W, 13V V(RWM), Unidirectional, 1 Element, Silicon, DO-222AA
TVS DIODE 13VWM 27.2VC DO222-AA
TVS DIODE 13VWM 27.2VC DO222-AA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-7903-2-ND | 741867-SMM4F13A-TR | 144-SMM4F13A-TR | SMM4F13A-TR | SMM4F13A-TR | SMM4F13A-TR |
| Product Name | TVS Diodes | TVS - TVS - Diodes - SMM4F13A-TR | 400W 13V 85A TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | |
| Configuration | Single | Single | ||||
| Package | DO-222AA | Tape and Reel | STmite Flat (DO222-AA) | DO-222AA | ||
| Peak Pulse Power | 400 watts | 400 watts | 400 watts | 400 watts | ||
| VC | 27.2 volts | 27.2 volts | 27.2 volts | |||
| VBR | 14.3 volts | 14.3 volts | 14.3 volts |