STMicroelectronics, Inc. TVS Diodes SMM4F12A-TR

Description
25.3V Clamp 91A (8/20µs) Ipp Tvs Diode Surface Mount DO222-AA
Request a Quote Datasheet
Description
25.3V Clamp 91A (8/20µs) Ipp Tvs Diode Surface Mount DO222-AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 497-7902-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-7902-1-ND
TVS Diodes 497-7902-1-ND
25.3V Clamp 91A (8/20µs) Ipp Tvs Diode Surface Mount DO222-AA

25.3V Clamp 91A (8/20µs) Ipp Tvs Diode Surface Mount DO222-AA

Buy Now Datasheet
TVS Diodes - 497-7902-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-7902-6-ND
TVS Diodes 497-7902-6-ND
25.3V Clamp 91A (8/20µs) Ipp Tvs Diode Surface Mount DO222-AA

25.3V Clamp 91A (8/20µs) Ipp Tvs Diode Surface Mount DO222-AA

Buy Now Datasheet
TVS Diodes - 497-7902-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-7902-2-ND
TVS Diodes 497-7902-2-ND
25.3V Clamp 91A (8/20µs) Ipp Tvs Diode Surface Mount DO222-AA

25.3V Clamp 91A (8/20µs) Ipp Tvs Diode Surface Mount DO222-AA

Buy Now Datasheet
12V 400W 91A TVS Protection Diode - 144-SMM4F12A-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12V 400W 91A TVS Protection Diode
144-SMM4F12A-TR
12V 400W 91A TVS Protection Diode 144-SMM4F12A-TR
12V 400W Unidirectional TVS Diode, 91A Surge, 175°C, SMT Product overview: SMM4F12A-TR from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 12V, 400W, 91A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 12V, 400W, 91A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMM4F12A-TR can be used for catalog matching and distributor lookup.

12V 400W Unidirectional TVS Diode, 91A Surge, 175°C, SMT Product overview: SMM4F12A-TR from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 12V, 400W, 91A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 12V, 400W, 91A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMM4F12A-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1298416-SMM4F12A-TR - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1298416-SMM4F12A-TR
Circuit Protection - TVS - Diodes 1298416-SMM4F12A-TR
Win Source Part Number: 1298416-SMM4F12A-TR Category: Circuit Protection>TVS - Diodes Series: SMM4F, TRANSIL™ Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 12,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 12V Voltage - Breakdown (Min): 13.3V Voltage - Clamping (Max) @ Ipp: 25.3V Power - Peak Pulse: 400W Power Line Protection: No Current - Peak Pulse (10/1000µs): 91A (8/20µs) Package / Case: DO-222AA Supplier Device Package: DO222-AA Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: STMicroelectronics Other Names: 497-7902-2,SMM4F12A- TR,497-7902-1,SMM4F1 2ATR,497-7902-6 Base Product Number: SMM4F12

Win Source Part Number: 1298416-SMM4F12A-TR
Category: Circuit Protection>TVS - Diodes
Series: SMM4F, TRANSIL™
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 12,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 12V
Voltage - Breakdown (Min): 13.3V
Voltage - Clamping (Max) @ Ipp: 25.3V
Power - Peak Pulse: 400W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 91A (8/20µs)
Package / Case: DO-222AA
Supplier Device Package: DO222-AA
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-7902-2,SMM4F12A-TR,497-7902-1,SMM4F12ATR,497-7902-6
Base Product Number: SMM4F12

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMM4F12A-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMM4F12A-TR
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMM4F12A-TR
TVS DIODE 12VWM 25.3VC DO222-AA

TVS DIODE 12VWM 25.3VC DO222-AA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 497-7902-1-ND 144-SMM4F12A-TR 1298416-SMM4F12A-TR SMM4F12A-TR
Product Name TVS Diodes 12V 400W 91A TVS Protection Diode Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package DO-222AA Tape and Reel DO-222AA DO222-AA
Peak Pulse Power 400 watts 400 watts 400 watts 400 watts
VC 25.3 volts 25.3 volts 25.3 volts
Unlock Full Specs
to access all available technical data