400W 10V Unidirectional TVS Diode, Surface Mount Product overview: SMM4F10A-TR from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 400W, 10V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 400W, 10V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMM4F10A-TR can be used for catalog matching and distributor lookup.
21.7V Clamp 106A (8/20µs) Ipp Tvs Diode Surface Mount DO222-AA
TVS Diodes / ESD Suppressors Hi Temp Transil Diode
TVS DIODE 10VWM 21.7VC DO222-AA
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SMM4F10A-TR | 497-7901-2-ND | SMM4F10A-TR | SMM4F10A-TR |
| Product Name | SMD 400W 10V TVS Protection Diode | TVS Diodes | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| RoHS Compliant | RoHS | |||
| Package | Tape and Reel | DO-222AA | DO-222AA | STmite Flat (DO222-AA) |
| Peak Pulse Power | 400 watts | 400 watts | 400 watts |