SMCJ15CA-TR,TVS Diode,Tj 1.5KW 15V,Bi
SMCJ15CA-TR,TVS Diode,Tj 1.5KW 15V,Bi
SMCJ15CA-TR,TVS Diode,Tj 1.5KW 15V,Bi
32.5V Clamp 308A (8/20µs) Ipp Tvs Diode Surface Mount SMC
32.5V Clamp 308A (8/20µs) Ipp Tvs Diode Surface Mount SMC
32.5V Clamp 308A (8/20µs) Ipp Tvs Diode Surface Mount SMC
Manufacturer: STMicroelectronics
Win Source Part Number: 1097990-SMCJ15CA-TR
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SMC
STAND-OFF Voltage (Vwm): 15V
Minimum Breakdown Voltage: 16.7V
Max Clamping Voltage: 32.5V
Peak Pulse Current(Ippm): 308A (8/20μs)
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
1.5kW Bidirectional TVS Diode, 15V, SMC (DO-214AB) Product overview: SMCJ15CA-TR from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 15V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 15V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ15CA-TR can be used for catalog matching and distributor lookup.
TVS DIODE, 1.5KW, 15V, BIDIR, DO-214AA; Product Range:TRANSZORB SMCJ Series; TVS Polarity:Bidirection
Transient Voltage Suppressor, TVS, Transil SMCJ Series, Bidirectional, 15 V, DO-214AB, 2, 16.7 V RoHS Compliant: Yes
TVS DIODE 15VWM 32.5VC SMC
TVS DIODE 15VWM 32.5VC SMC
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 7958773P | 7958773 | 497-6518-1-ND | 1097990-SMCJ15CA-TR | 144-SMCJ15CA-TR | 99AC4409 | 04X6806 | SMCJ15CA-TR | SMCJ15CA-TR |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | TVS - TVS - Diodes - SMCJ15CA-TR | 15V TVS Protection Diode | Tvs Diode, 1.5Kw, 15V, Bidir, Do-214Aa; Product Range Stmicroelectronics | Transient Voltage Suppressor, Tvs, Transil Smcj Series, Bidirectional, 15 V, Do-214Ab, 2, 16.7 V Rohs Compliant Stmicroelectronics | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | Single | Single | Single | |||||
| Direction | Bidirectional | Bidirectional | Bidirectional | ||||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| Package | DO-214 | Do-214ab (smc) | DO-214AB, SMC | SMC | Tape and Reel | DO-214AB | SMC | DO-214AB, SMC | |
| Pin Count | 2 | 2 | 2 |