32.5V Clamp 308A (8/20µs) Ipp Tvs Diode Surface Mount SMC
32.5V Clamp 308A (8/20µs) Ipp Tvs Diode Surface Mount SMC
32.5V Clamp 308A (8/20µs) Ipp Tvs Diode Surface Mount SMC
Manufacturer: STMicroelectronics
Win Source Part Number: 1097988-SMCJ15A-TR
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SMC
STAND-OFF Voltage (Vwm): 15V
Minimum Breakdown Voltage: 16.7V
Max Clamping Voltage: 32.5V
Peak Pulse Current(Ippm): 308A (8/20μs)
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
STMicroelectronics SMCJ15A-TR TVS Diode
STMicroelectronics SMCJ15A-TR TVS Diode
STMicroelectronics SMCJ15A-TR TVS Diode
1.5kW 15V Unidirectional TVS Diode, DO-214AB, 4.3nF Product overview: SMCJ15A-TR from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 15V, 4.3nF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 15V, 4.3nF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ15A-TR can be used for catalog matching and distributor lookup.
TVS DIODE 15VWM 32.5VC SMC
DIODE, TVS, 1500W, SMC; Product Range:TRANSZORB SMCJ Series; TVS Polarity:Unidirectio
TVS DIODE 15VWM 32.5VC SMC
| DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-6517-6-ND | 1097988-SMCJ15A-TR | 7147244 | 7147244P | 144-SMCJ15A-TR | SMCJ15A-TR | 50P8702 | SMCJ15A-TR |
| Product Name | TVS Diodes | TVS - TVS - Diodes - SMCJ15A-TR | TVS Diodes | TVS Diodes | 15V 4.3nF TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode, Tvs, 1500W, Smc; Product Range Stmicroelectronics | TVS Diodes |
| Configuration | Single | Single | Single | Single | ||||
| Package | DO-214AB, SMC | SMC | Do-214ab (smc) | DO-214 | Tape and Reel | SMC | DO-214AB, SMC | |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | 1500 watts | ||||
| VC | 32.5 volts | 32.5 volts | 32.5 volts | 32.5 volts | ||||
| VBR | 16.7 volts | 16.7 volts | 16.7 volts | 16.7 volts |