113V Clamp 42A Ipp Tvs Diode Surface Mount SMC
113V Clamp 42A Ipp Tvs Diode Surface Mount SMC
113V Clamp 42A Ipp Tvs Diode Surface Mount SMC
Trans Voltage Suppressor Diode, 5000W, 70V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AB
5000 W, 70 V TVS IN SMC
| RS Components, Ltd. | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 2487489 | 497-SMC50J70ADKR-ND | SMC50J70A | SMC50J70A |
| Product Name | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | |
| Configuration | Single | Single | ||
| Direction | Unidirectional | |||
| RoHS Compliant | RoHS | RoHS | ||
| Package | DO-214AB | DO-214AB, SMC | SMC | |
| Peak Pulse Power | 5000 watts | 5000 watts |