TVS DIODE 64VWM 103VC SMC
TVS DIODE 64VWM 103VC SMC
TVS DIODE 64VWM 103VC SMC
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-SMC50J64CADKR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | DO-214AB, SMC |
| Peak Pulse Power | 5000 watts |
| VC | 103 volts |