93.6V Clamp 53A Ipp Tvs Diode Surface Mount SMC
93.6V Clamp 53A Ipp Tvs Diode Surface Mount SMC
93.6V Clamp 53A Ipp Tvs Diode Surface Mount SMC
STMicroelectronics SMC50J58A TVS Diode
STMicroelectronics SMC50J58A TVS Diode
STMicroelectronics SMC50J58A TVS Diode
5000 W, 58 V TVS IN SMC
| DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-SMC50J58ATR-ND | 2487484 | SMC50J58A |
| Product Name | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |
| Package | DO-214AB, SMC | DO-214AB | SMC |
| Peak Pulse Power | 5000 watts | 5000 watts | |
| VC | 93.6 volts | 93.6 volts | |
| VBR | 64.6 volts | 64.6 volts |