STMicroelectronics SMC50J5.0A TVS Diode
STMicroelectronics SMC50J5.0A TVS Diode
STMicroelectronics SMC50J5.0A TVS Diode
9.2V Clamp 544A Ipp Tvs Diode Surface Mount SMC
9.2V Clamp 544A Ipp Tvs Diode Surface Mount SMC
9.2V Clamp 544A Ipp Tvs Diode Surface Mount SMC
5000 W, 5 V TVS IN SMC
| RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 2487482 | 497-SMC50J5.0ATR-ND | SMC50J5.0A |
| Product Name | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |
| Direction | Unidirectional | ||
| RoHS Compliant | RoHS | ||
| Package | DO-214AB | DO-214AB, SMC | SMC |
| Peak Pulse Power | 5000 watts | 5000 watts |