77.4V Clamp 65A Ipp Tvs Diode Surface Mount SMC
77.4V Clamp 65A Ipp Tvs Diode Surface Mount SMC
77.4V Clamp 65A Ipp Tvs Diode Surface Mount SMC
5000 W, 48 V TVS IN SMC
| DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-SMC50J48ATR-ND | 2487481P | SMC50J48A |
| Product Name | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |
| Package | DO-214AB, SMC | DO-214AB | SMC |
| Peak Pulse Power | 5000 watts | 5000 watts | |
| VC | 77.4 volts | 77.4 volts | |
| VBR | 53.2 volts | 53.2 volts |