40V transient voltage suppressor for ind
40V transient voltage suppressor for ind
40V transient voltage suppressor for ind
TVS DIODE 40VWM 64.5VC SMC
TVS DIODE 40VWM 64.5VC SMC
TVS DIODE 40VWM 64.5VC SMC
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 152133 | 497-SMC50J40CACT-ND |
| Product Name | TVS Diodes | TVS Diodes |
| RoHS Compliant | RoHS | |
| Package | DO-214AB (SMC) | DO-214AB, SMC |
| Pin Count | 2 | |
| Configuration | Single | |
| Peak Pulse Power | 5000 watts |