33V TVS diode for protection against vol
33V TVS diode for protection against vol
33V TVS diode for protection against vol
TVS DIODE 33VWM 53.3VC SMC
TVS DIODE 33VWM 53.3VC SMC
TVS DIODE 33VWM 53.3VC SMC
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 152128 | 497-SMC50J33CATR-ND |
| Product Name | TVS Diodes | TVS Diodes |
| Configuration | Single | Single |
| Direction | Unidirectional; Bidirectional | |
| RoHS Compliant | RoHS | |
| Package | DO-214AB (SMC) | DO-214AB, SMC |
| Pin Count | 2 |