TVS DIODE 30VWM 48.4VC SMC
TVS DIODE 30VWM 48.4VC SMC
TVS DIODE 30VWM 48.4VC SMC
STMicroelectronics SMC50J30CA TVS Diode
STMicroelectronics SMC50J30CA TVS Diode
STMicroelectronics SMC50J30CA TVS Diode
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-SMC50J30CATR-ND | 152125 |
| Product Name | TVS Diodes | TVS Diodes |
| Configuration | Single | Single |
| Package | DO-214AB, SMC | DO-214AB (SMC) |
| Peak Pulse Power | 5000 watts | |
| VC | 48.4 volts | |
| VBR | 33.2 volts |