48.4V Clamp 103A Ipp Tvs Diode Surface Mount SMC
48.4V Clamp 103A Ipp Tvs Diode Surface Mount SMC
48.4V Clamp 103A Ipp Tvs Diode Surface Mount SMC
Trans Voltage Suppressor Diode, 5000W, 30V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AB
5000 W, 30 V TVS IN SMC
| DigiKey | Rochester Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-SMC50J30ACT-ND | SMC50J30A | SMC50J30A |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | |
| Configuration | Single | ||
| Package | DO-214AB, SMC | SMC | |
| Peak Pulse Power | 5000 watts | 5000 watts | |
| VC | 48.4 volts | 48.4 volts |