STMicroelectronics SMC50J24A TVS Diode
STMicroelectronics SMC50J24A TVS Diode
STMicroelectronics SMC50J24A TVS Diode
38.9V Clamp 129A Ipp Tvs Diode Surface Mount SMC
38.9V Clamp 129A Ipp Tvs Diode Surface Mount SMC
38.9V Clamp 129A Ipp Tvs Diode Surface Mount SMC
5000 W, 24 V TVS IN SMC
| RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 2487475 | 497-SMC50J24ADKR-ND | SMC50J24A |
| Product Name | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |
| Direction | Unidirectional | ||
| RoHS Compliant | RoHS | ||
| Package | DO-214AB | DO-214AB, SMC | SMC |
| Peak Pulse Power | 5000 watts | 5000 watts |