STMicroelectronics SMC50J20CA TVS Diode
STMicroelectronics SMC50J20CA TVS Diode
STMicroelectronics SMC50J20CA TVS Diode
TVS DIODE 20VWM 32.4VC SMC
TVS DIODE 20VWM 32.4VC SMC
TVS DIODE 20VWM 32.4VC SMC
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 152118P | 497-SMC50J20CACT-ND |
| Product Name | TVS Diodes | TVS Diodes |
| Configuration | Single | Single |
| RoHS Compliant | RoHS | |
| Package | DO-214AB (SMC) | DO-214AB, SMC |
| Pin Count | 2 | |
| Peak Pulse Power | 5000 watts |