Trans Voltage Suppressor Diode, 5000W, 18V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AB
| DigiKey | Rochester Electronics | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 497-SMC50J18A-ND | SMC50J18A |
| Product Name | TVS Diodes | |
| Configuration | Single | |
| Package | DO-214AB, SMC | |
| Peak Pulse Power | 5000 watts | |
| VC | 29.2 volts |