TVS DIODE 12VWM 19.9VC SMC
TVS DIODE 12VWM 19.9VC SMC
TVS DIODE 12VWM 19.9VC SMC
STMicroelectronics SMC50J12CA TVS Diode
STMicroelectronics SMC50J12CA TVS Diode
STMicroelectronics SMC50J12CA TVS Diode
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-SMC50J12CADKR-ND | 152115 |
| Product Name | TVS Diodes | TVS Diodes |
| Configuration | Single | Single |
| Package | DO-214AB, SMC | DO-214AB (SMC) |
| Peak Pulse Power | 5000 watts | |
| VC | 19.9 volts | |
| VBR | 13.3 volts |