Manufacturer: STMicroelectronics
Win Source Part Number: 1335026-SMC30J8.5CA
Category: Circuit Protection>TVS - Diodes
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Standard Package: 2,500
Mounting: Surface Mount
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 8.5V
Voltage - Breakdown (Min): 9.4V
Voltage - Clamping (Max) @ Ipp: 14.4V
Power - Peak Pulse: 3000W (3kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 208A
Supplier Device Package: SMC
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Case / Package: DO-214AB, SMC
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 497-SMC30J8.5CADKR,4
Base Product Number: SMC30
RoHS Status: ROHS3 Compliant
14.4V Clamp 208A Ipp Tvs Diode Surface Mount SMC
14.4V Clamp 208A Ipp Tvs Diode Surface Mount SMC
14.4V Clamp 208A Ipp Tvs Diode Surface Mount SMC
3000 W, 8.5V TVS in SMC Product overview: SMC30J8.5CA from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 3000 W, 8.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 3000 W, 8.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMC30J8.5CA can be used for catalog matching and distributor lookup.
TVS DIODE 8.5VWM 14.4VC SMC
TVS DIODE 8.5VWM 14.4VC SMC
Transient Voltage Suppressor, TVS, Transil SMC30J Series, Bidirectional, 8.5 V, DO-214AB, 2, 9.4 V RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1335026-SMC30J8.5CA | 497-SMC30J8.5CATR-ND | 144-SMC30J8.5CA | SMC30J8.5CA | SMC30J8.5CA | 97W2774 |
| Product Name | Circuit Protection - TVS - Diodes | TVS Diodes | 3000 W 8.5V TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Transient Voltage Suppressor, Tvs, Transil Smc30J Series, Bidirectional, 8.5 V, Do-214Ab, 2, 9.4 V Rohs Compliant Stmicroelectronics |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Package | DO-214AB, SMC | DO-214AB, SMC | Cut Tape | DO-214AB, SMC | SMC | |
| Peak Pulse Power | 3000 watts | 3000 watts | 3000 watts | 3000 watts | 3000 watts | |
| VC | 14.4 volts | 14.4 volts | 14.4 volts | 14.4 volts | ||
| VBR | 9.4 volts | 9.4 volts | 9.4 volts | 9.4 volts |