3kW 6.5V Unidirectional TVS Diode, SMC Package Product overview: SMC30J6.5A from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 6.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 6.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMC30J6.5A can be used for catalog matching and distributor lookup.
Win Source Part Number: 1298419-SMC30J6.5A
Category: Circuit Protection>TVS - Diodes
Series: SMC30J, TRANSIL™
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 2,500
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 6.5V
Voltage - Breakdown (Min): 7.2V
Voltage - Clamping (Max) @ Ipp: 11.2V
Power - Peak Pulse: 3000W (3kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 268A
Package / Case: DO-214AB, SMC
Supplier Device Package: SMC
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-12226-6,SMC30J65
Base Product Number: SMC30
11.2V Clamp 268A Ipp Tvs Diode Surface Mount SMC
11.2V Clamp 268A Ipp Tvs Diode Surface Mount SMC
11.2V Clamp 268A Ipp Tvs Diode Surface Mount SMC
TVS DIODE 6.5VWM 11.2VC SMC
TVS DIODE 6.5VWM 11.2VC SMC
Transient Voltage Suppressor, TVS, Transil SMC30J Series, Unidirectional, 6.5 V, DO-214AB, 2, 7.2 V RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 144-SMC30J6.5A | 1298419-SMC30J6.5A | 497-12226-6-ND | SMC30J6.5A | SMC30J6.5A | 97W2771 |
| Product Name | 6.5V TVS Protection Diode | Circuit Protection - TVS - Diodes | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Transient Voltage Suppressor, Tvs, Transil Smc30J Series, Unidirectional, 6.5 V, Do-214Ab, 2, 7.2 V Rohs Compliant Stmicroelectronics |
| Configuration | Single | Single | ||||
| RoHS Compliant | RoHS | RoHS | ||||
| Package | Tape and Reel | DO-214AB, SMC | DO-214AB, SMC | DO-214AB, SMC | SMC | |
| Peak Pulse Power | 3000 watts | 3000 watts | 3000 watts | 3000 watts | 3000 watts | |
| Tj | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |