STMicroelectronics, Inc. TVS Diodes SMC30J5.0CA

Description
9.2V Clamp 327A Ipp Tvs Diode Surface Mount SMC
Request a Quote Datasheet
Description
9.2V Clamp 327A Ipp Tvs Diode Surface Mount SMC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 497-12223-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-12223-6-ND
TVS Diodes 497-12223-6-ND
9.2V Clamp 327A Ipp Tvs Diode Surface Mount SMC

9.2V Clamp 327A Ipp Tvs Diode Surface Mount SMC

Buy Now Datasheet
TVS Diodes - 497-12223-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-12223-2-ND
TVS Diodes 497-12223-2-ND
9.2V Clamp 327A Ipp Tvs Diode Surface Mount SMC

9.2V Clamp 327A Ipp Tvs Diode Surface Mount SMC

Buy Now Datasheet
TVS Diodes - 497-12223-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-12223-1-ND
TVS Diodes 497-12223-1-ND
9.2V Clamp 327A Ipp Tvs Diode Surface Mount SMC

9.2V Clamp 327A Ipp Tvs Diode Surface Mount SMC

Buy Now Datasheet
3000 W 5 V TVS Protection Diode - 144-SMC30J5.0CA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3000 W 5 V TVS Protection Diode
144-SMC30J5.0CA
3000 W 5 V TVS Protection Diode 144-SMC30J5.0CA
3000 W, 5 V TVS in SMC Product overview: SMC30J5.0CA from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 3000 W, 5 V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 3000 W, 5 V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMC30J5.0CA can be used for catalog matching and distributor lookup.

3000 W, 5 V TVS in SMC Product overview: SMC30J5.0CA from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 3000 W, 5 V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 3000 W, 5 V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMC30J5.0CA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 981281-SMC30J5.0CA - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
981281-SMC30J5.0CA
Circuit Protection - TVS - Diodes 981281-SMC30J5.0CA
Win Source Part Number: 981281-SMC30J5.0CA Category: Circuit Protection>TVS - Diodes Series: SMC30J, TRANSIL™ Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 2,500 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 5V Voltage - Breakdown (Min): 6.4V Voltage - Clamping (Max) @ Ipp: 9.2V Power - Peak Pulse: 3000W (3kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 327A Package / Case: DO-214AB, SMC Supplier Device Package: SMC Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: STMicroelectronics Other Names: 497-12223-6,-497-122 23-2,-497-12223-1,SM C30J50CA,497-12223-1 ,497-12223-2 Base Product Number: SMC30

Win Source Part Number: 981281-SMC30J5.0CA
Category: Circuit Protection>TVS - Diodes
Series: SMC30J, TRANSIL™
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 2,500
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 5V
Voltage - Breakdown (Min): 6.4V
Voltage - Clamping (Max) @ Ipp: 9.2V
Power - Peak Pulse: 3000W (3kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 327A
Package / Case: DO-214AB, SMC
Supplier Device Package: SMC
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-12223-6,-497-12223-2,-497-12223-1,SMC30J50CA,497-12223-1,497-12223-2
Base Product Number: SMC30

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMC30J5.0CA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMC30J5.0CA
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMC30J5.0CA
TVS DIODE 5VWM 9.2VC SMC

TVS DIODE 5VWM 9.2VC SMC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 497-12223-6-ND 144-SMC30J5.0CA 981281-SMC30J5.0CA SMC30J5.0CA
Product Name TVS Diodes 3000 W 5 V TVS Protection Diode Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package DO-214AB, SMC Cut Tape DO-214AB, SMC SMC
Peak Pulse Power 3000 watts 3000 watts 3000 watts 3000 watts
VC 9.2 volts 9.2 volts 9.2 volts
Unlock Full Specs
to access all available technical data