STMicroelectronics, Inc. 3000 W 48 V TVS Protection Diode SMC30J48CA

Description
3000 W, 48 V TVS in SMC Product overview: SMC30J48CA from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 3000 W, 48 V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 3000 W, 48 V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMC30J48CA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3000 W, 48 V TVS in SMC Product overview: SMC30J48CA from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 3000 W, 48 V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 3000 W, 48 V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMC30J48CA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3000 W 48 V TVS Protection Diode - 144-SMC30J48CA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3000 W 48 V TVS Protection Diode
144-SMC30J48CA
3000 W 48 V TVS Protection Diode 144-SMC30J48CA
3000 W, 48 V TVS in SMC Product overview: SMC30J48CA from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 3000 W, 48 V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 3000 W, 48 V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMC30J48CA can be used for catalog matching and distributor lookup.

3000 W, 48 V TVS in SMC Product overview: SMC30J48CA from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 3000 W, 48 V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 3000 W, 48 V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMC30J48CA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1298428-SMC30J48CA - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1298428-SMC30J48CA
Circuit Protection - TVS - Diodes 1298428-SMC30J48CA
Win Source Part Number: 1298428-SMC30J48CA Category: Circuit Protection>TVS - Diodes Series: SMC30J, TRANSIL™ Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 2,500 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 48V Voltage - Breakdown (Min): 53.2V Voltage - Clamping (Max) @ Ipp: 76.6V Power - Peak Pulse: 3000W (3kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 38A Package / Case: DO-214AB, SMC Supplier Device Package: SMC (DO-214AB) Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: STMicroelectronics Other Names: -497-16106-6,497-161 06-6,497-16106-2,497 -16106-1,-497-16106- 2,-497-16106-1 Base Product Number: SMC30

Win Source Part Number: 1298428-SMC30J48CA
Category: Circuit Protection>TVS - Diodes
Series: SMC30J, TRANSIL™
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 2,500
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 48V
Voltage - Breakdown (Min): 53.2V
Voltage - Clamping (Max) @ Ipp: 76.6V
Power - Peak Pulse: 3000W (3kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 38A
Package / Case: DO-214AB, SMC
Supplier Device Package: SMC (DO-214AB)
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: -497-16106-6,497-16106-6,497-16106-2,497-16106-1,-497-16106-2,-497-16106-1
Base Product Number: SMC30

Buy Now Datasheet
TVS Diodes - 497-16106-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-16106-2-ND
TVS Diodes 497-16106-2-ND
76.6V Clamp 38A Ipp Tvs Diode Surface Mount SMC (DO-214AB)

76.6V Clamp 38A Ipp Tvs Diode Surface Mount SMC (DO-214AB)

Buy Now Datasheet
TVS Diodes - 497-16106-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-16106-1-ND
TVS Diodes 497-16106-1-ND
76.6V Clamp 38A Ipp Tvs Diode Surface Mount SMC (DO-214AB)

76.6V Clamp 38A Ipp Tvs Diode Surface Mount SMC (DO-214AB)

Buy Now Datasheet
TVS Diodes - 497-16106-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-16106-6-ND
TVS Diodes 497-16106-6-ND
76.6V Clamp 38A Ipp Tvs Diode Surface Mount SMC (DO-214AB)

76.6V Clamp 38A Ipp Tvs Diode Surface Mount SMC (DO-214AB)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMC30J48CA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMC30J48CA
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMC30J48CA
TVS DIODE 48VWM 76.6VC SMC

TVS DIODE 48VWM 76.6VC SMC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SMC30J48CA 1298428-SMC30J48CA 497-16106-2-ND SMC30J48CA
Product Name 3000 W 48 V TVS Protection Diode Circuit Protection - TVS - Diodes TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package DO-214AB, SMC DO-214AB, SMC SMC
Peak Pulse Power 3000 watts 3000 watts 3000 watts
Unlock Full Specs
to access all available technical data