64.5V Clamp 43.5A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
64.5V Clamp 43.5A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
64.5V Clamp 43.5A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
TVS DIODE 40VWM 64.5VC SMC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-16100-1-ND | SMC30J40A |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | DO-214AB, SMC | SMC |
| Peak Pulse Power | 3000 watts | 3000 watts |
| VC | 64.5 volts | 64.5 volts |