STMicroelectronics, Inc. 3000 W 36 V TVS Protection Diode SMC30J36CA

Description
3000 W, 36 V TVS in SMC Product overview: SMC30J36CA from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 3000 W, 36 V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 3000 W, 36 V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMC30J36CA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3000 W, 36 V TVS in SMC Product overview: SMC30J36CA from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 3000 W, 36 V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 3000 W, 36 V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMC30J36CA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3000 W 36 V TVS Protection Diode - 144-SMC30J36CA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3000 W 36 V TVS Protection Diode
144-SMC30J36CA
3000 W 36 V TVS Protection Diode 144-SMC30J36CA
3000 W, 36 V TVS in SMC Product overview: SMC30J36CA from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 3000 W, 36 V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 3000 W, 36 V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMC30J36CA can be used for catalog matching and distributor lookup.

3000 W, 36 V TVS in SMC Product overview: SMC30J36CA from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 3000 W, 36 V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 3000 W, 36 V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMC30J36CA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1298430-SMC30J36CA - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1298430-SMC30J36CA
Circuit Protection - TVS - Diodes 1298430-SMC30J36CA
Win Source Part Number: 1298430-SMC30J36CA Category: Circuit Protection>TVS - Diodes Series: SMC30J, TRANSIL™ Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 2,500 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 36V Voltage - Breakdown (Min): 40V Voltage - Clamping (Max) @ Ipp: 58.1V Power - Peak Pulse: 3000W (3kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 48.41A Package / Case: DO-214AB, SMC Supplier Device Package: SMC (DO-214AB) Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: STMicroelectronics Other Names: -497-16098-2,-497-16 098-1,497-16098-6,49 7-16098-2,-497-16098 -6,497-16098-1 Base Product Number: SMC30

Win Source Part Number: 1298430-SMC30J36CA
Category: Circuit Protection>TVS - Diodes
Series: SMC30J, TRANSIL™
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 2,500
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 36V
Voltage - Breakdown (Min): 40V
Voltage - Clamping (Max) @ Ipp: 58.1V
Power - Peak Pulse: 3000W (3kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 48.41A
Package / Case: DO-214AB, SMC
Supplier Device Package: SMC (DO-214AB)
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: -497-16098-2,-497-16098-1,497-16098-6,497-16098-2,-497-16098-6,497-16098-1
Base Product Number: SMC30

Buy Now Datasheet
TVS Diodes - 497-16098-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-16098-6-ND
TVS Diodes 497-16098-6-ND
58.1V Clamp 48.41A Ipp Tvs Diode Surface Mount SMC (DO-214AB)

58.1V Clamp 48.41A Ipp Tvs Diode Surface Mount SMC (DO-214AB)

Buy Now Datasheet
TVS Diodes - 497-16098-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-16098-2-ND
TVS Diodes 497-16098-2-ND
58.1V Clamp 48.41A Ipp Tvs Diode Surface Mount SMC (DO-214AB)

58.1V Clamp 48.41A Ipp Tvs Diode Surface Mount SMC (DO-214AB)

Buy Now Datasheet
TVS Diodes - 497-16098-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-16098-1-ND
TVS Diodes 497-16098-1-ND
58.1V Clamp 48.41A Ipp Tvs Diode Surface Mount SMC (DO-214AB)

58.1V Clamp 48.41A Ipp Tvs Diode Surface Mount SMC (DO-214AB)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMC30J36CA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMC30J36CA
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMC30J36CA
TVS DIODE 36VWM 58.1VC SMC

TVS DIODE 36VWM 58.1VC SMC

Supplier's Site
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
SMC30J36CA
TVS Diodes / ESD Suppressors SMC30J36CA
TVS Diodes / ESD Suppressors 3000 W TVS in SMC package

TVS Diodes / ESD Suppressors 3000 W TVS in SMC package

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SMC30J36CA 1298430-SMC30J36CA 497-16098-6-ND SMC30J36CA SMC30J36CA
Product Name 3000 W 36 V TVS Protection Diode Circuit Protection - TVS - Diodes TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes / ESD Suppressors
Configuration Single Single
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package DO-214AB, SMC DO-214AB, SMC SMC DO-214AB-2 (SMC)
Peak Pulse Power 3000 watts 3000 watts 3000 watts
Unlock Full Specs
to access all available technical data