Manufacturer: STMicroelectronics
Win Source Part Number: 895870-SMC30J33A
Series: SMC30J, TRANSIL™
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: 53.3V Clamp 56A Ipp Tvs Diode Surface Mount SMC
Package: DO-214AB, SMC
Package: Reel - TR
Mounting: Surface Mount
Family Name: SMC30
Categories: Circuit Protection
Case / Package: SMC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 497-12220-1, 497-12220-2, 497-12220-6
3000 W, 33 V TVS in SMC Product overview: SMC30J33A from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 3000 W, 33 V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 3000 W, 33 V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMC30J33A can be used for catalog matching and distributor lookup.
53.3V Clamp 56A Ipp Tvs Diode Surface Mount SMC
53.3V Clamp 56A Ipp Tvs Diode Surface Mount SMC
53.3V Clamp 56A Ipp Tvs Diode Surface Mount SMC
Transient Voltage Suppressor, TVS, Transil SMC30J Series, Unidirectional, 33 V, DO-214AB, 2, 36.7 V RoHS Compliant: Yes
TVS DIODE 33VWM 53.3VC SMC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 895870-SMC30J33A | 144-SMC30J33A | 497-12220-6-ND | 97W2765 | SMC30J33A |
| Product Name | TVS - TVS - Diodes - SMC30J33A | 3000 W 33 V TVS Protection Diode | TVS Diodes | Transient Voltage Suppressor, Tvs, Transil Smc30J Series, Unidirectional, 33 V, Do-214Ab, 2, 36.7 V Rohs Compliant Stmicroelectronics | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | SMC | Cut Tape | DO-214AB, SMC | SMC | |
| Tj | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |
| Configuration | Single | Single | |||
| RoHS Compliant | RoHS | RoHS |