48.4V Clamp 62A Ipp Tvs Diode Surface Mount SMC
48.4V Clamp 62A Ipp Tvs Diode Surface Mount SMC
48.4V Clamp 62A Ipp Tvs Diode Surface Mount SMC
Win Source Part Number: 1298431-SMC30J30CA
Category: Circuit Protection>TVS - Diodes
Series: SMC30J, TRANSIL™
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 2,500
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 30V
Voltage - Breakdown (Min): 33.3V
Voltage - Clamping (Max) @ Ipp: 48.4V
Power - Peak Pulse: 3000W (3kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 62A
Package / Case: DO-214AB, SMC
Supplier Device Package: SMC
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-12219-1,497-1221
Base Product Number: SMC30
3000 W, 30 V TVS in SMC Product overview: SMC30J30CA from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 3000 W, 30 V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 3000 W, 30 V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMC30J30CA can be used for catalog matching and distributor lookup.
TVS DIODE 30VWM 48.4VC SMC
TVS DIODE 30VWM 48.4VC SMC
TVS DIODE, BIDIR, 30V, 3KW, DO-214AB; Product Range:Transil SMC30J Series; TVS Polarity:Bidirection
TVS DIODE 30VWM 48.4VC SMC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Utmel Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-12219-6-ND | 1298431-SMC30J30CA | 144-SMC30J30CA | SMC30J30CA | 761-SMC30J30CA | 97W2764 | SMC30J30CA |
| Product Name | TVS Diodes | Circuit Protection - TVS - Diodes | 3000 W 30 V TVS Protection Diode | TVS Diodes | TVS DIODE 30VWM 48.4VC SMC | Tvs Diode, Bidir, 30V, 3Kw, Do-214Ab; Product Range Stmicroelectronics | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |||||
| Package | DO-214AB, SMC | DO-214AB, SMC | Cut Tape | DO-214AB, SMC | DO-214AB, SMC | DO-214AB (SMC) | SMC |
| Peak Pulse Power | 3000 watts | 3000 watts | 3000 watts | 3000 watts | 3000 watts | 3000 watts | |
| VC | 48.4 volts | 48.4 volts | 48.4 volts | 48.4 volts | 48.4 volts | ||
| VBR | 33.3 volts | 33.3 volts | 33.3 volts | 33.3 volts | 33.3 volts |