45.4V Clamp 66A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
45.4V Clamp 66A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
45.4V Clamp 66A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
TVS DIODE 28VWM 45.4VC SMC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-19297-2-ND | SMC30J28A |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | DO-214AB, SMC | SMC (DO-214AB) |
| Peak Pulse Power | 3000 watts | 3000 watts |
| VC | 45.4 volts | 45.4 volts |