42.1V Clamp 71A Ipp Tvs Diode Surface Mount SMC
42.1V Clamp 71A Ipp Tvs Diode Surface Mount SMC
42.1V Clamp 71A Ipp Tvs Diode Surface Mount SMC
TVS DIODE 26VWM 42.1VC SMC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-12216-1-ND | SMC30J26CA |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | DO-214AB, SMC | SMC |
| Peak Pulse Power | 3000 watts | 3000 watts |
| VC | 42.1 volts | 42.1 volts |