35.5V Clamp 85A Ipp Tvs Diode Surface Mount SMC
Transient Voltage Suppressor, TVS, Transil SMC30J Series, Unidirectional, 22 V, DO-214AB, 2 RoHS Compliant: Yes
TVS DIODE 22VWM 35.5VC SMC
TVS DIODE 22VWM 35.5VC SMC
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-12211-2-ND | 97W2756 | SMC30J22A | SMC30J22A |
| Product Name | TVS Diodes | Transient Voltage Suppressor, Tvs, Transil Smc30J Series, Unidirectional, 22 V, Do-214Ab, 2 Rohs Compliant Stmicroelectronics | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | |||
| Package | DO-214AB, SMC | SMC | DO-214AB, SMC | |
| Peak Pulse Power | 3000 watts | 3000 watts | 3000 watts | |
| VC | 35.5 volts | 35.5 volts | 35.5 volts | |
| VBR | 24.4 volts | 24.4 volts | 24.4 volts |