32.4V Clamp 93A Ipp Tvs Diode Surface Mount SMC
32.4V Clamp 93A Ipp Tvs Diode Surface Mount SMC
32.4V Clamp 93A Ipp Tvs Diode Surface Mount SMC
Win Source Part Number: 989597-SMC30J20A
Category: Circuit Protection>TVS - Diodes
Series: SMC30J, TRANSIL™
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 2,500
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 20V
Voltage - Breakdown (Min): 22.2V
Voltage - Clamping (Max) @ Ipp: 32.4V
Power - Peak Pulse: 3000W (3kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 93A
Package / Case: DO-214AB, SMC
Supplier Device Package: SMC
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-12209-1,497-1220
Base Product Number: SMC30
3kW 20V Unidirectional TVS Diode, SMC Package Product overview: SMC30J20A from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 20V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 20V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMC30J20A can be used for catalog matching and distributor lookup.
TVS DIODE 20VWM 32.4VC SMC
Transient Voltage Suppressor, TVS, Transil SMC30J Series, Unidirectional, 20 V, DO-214AB, 2, 22.2 V RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 497-12209-6-ND | 989597-SMC30J20A | 144-SMC30J20A | SMC30J20A | 97W2754 |
| Product Name | TVS Diodes | Circuit Protection - TVS - Diodes | 20V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Transient Voltage Suppressor, Tvs, Transil Smc30J Series, Unidirectional, 20 V, Do-214Ab, 2, 22.2 V Rohs Compliant Stmicroelectronics |
| Configuration | Single | Single | |||
| Package | DO-214AB, SMC | DO-214AB, SMC | Tape and Reel | SMC | |
| Peak Pulse Power | 3000 watts | 3000 watts | 3000 watts | 3000 watts | |
| VC | 32.4 volts | 32.4 volts | 32.4 volts |