29.2V Clamp 103A Ipp Tvs Diode Surface Mount SMC
29.2V Clamp 103A Ipp Tvs Diode Surface Mount SMC
29.2V Clamp 103A Ipp Tvs Diode Surface Mount SMC
TVS DIODE 18VWM 29.2VC SMC
TVS DIODE 18VWM 29.2VC SMC
Transient Voltage Suppressor, TVS, Transil SMC30J Series, Bidirectional, 18 V, DO-214AB, 2, 20 V RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 497-12208-1-ND | SMC30J18CA | SMC30J18CA | 97W2753 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | Transient Voltage Suppressor, Tvs, Transil Smc30J Series, Bidirectional, 18 V, Do-214Ab, 2, 20 V Rohs Compliant Stmicroelectronics |
| Configuration | Single | |||
| Package | DO-214AB, SMC | SMC | DO-214AB, SMC | |
| Peak Pulse Power | 3000 watts | 3000 watts | 3000 watts | |
| VC | 29.2 volts | 29.2 volts | 29.2 volts | |
| VBR | 20 volts | 20 volts | 20 volts |