Manufacturer: STMicroelectronics
Win Source Part Number: 895869-SMC30J18A
Series: SMC30J, TRANSIL™
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: 29.2V Clamp 103A Ipp Tvs Diode Surface Mount SMC
Package: DO-214AB, SMC
Package: Reel - TR
Mounting: Surface Mount
Family Name: SMC30
Categories: Circuit Protection
Case / Package: SMC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 497-12207-2, 497-12207-1, 497-12207-6, -497-12207-6, -497-12207-1, -497-12207-2
18V 3kW Unidirectional TVS Diode, SMC Package Product overview: SMC30J18A from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 18V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 18V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMC30J18A can be used for catalog matching and distributor lookup.
29.2V Clamp 103A Ipp Tvs Diode Surface Mount SMC
29.2V Clamp 103A Ipp Tvs Diode Surface Mount SMC
29.2V Clamp 103A Ipp Tvs Diode Surface Mount SMC
TVS DIODE 18VWM 29.2VC SMC
Transient Voltage Suppressor, TVS, Transil SMC30J Series, Unidirectional, 18 V, DO-214AB, 2, 20 V RoHS Compliant: Yes
TVS DIODE 18VWM 29.2VC SMC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 895869-SMC30J18A | 144-SMC30J18A | 497-12207-1-ND | SMC30J18A | 97W2752 | SMC30J18A |
| Product Name | TVS - TVS - Diodes - SMC30J18A | 18V TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Transient Voltage Suppressor, Tvs, Transil Smc30J Series, Unidirectional, 18 V, Do-214Ab, 2, 20 V Rohs Compliant Stmicroelectronics | TVS Diodes |
| Package | SMC | Tape and Reel | DO-214AB, SMC | SMC | DO-214AB, SMC | |
| Tj | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |
| Configuration | Single | Single | ||||
| RoHS Compliant | RoHS | RoHS | ||||
| Peak Pulse Power | 3000 watts | 3000 watts | 3000 watts | 3000 watts |