STMicroelectronics SMC30J188A TVS Diode
STMicroelectronics SMC30J188A TVS Diode
STMicroelectronics SMC30J188A TVS Diode
TVS DIODE 188VWM 328VC SMC
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 2751329 | 497-SMC30J188A-ND |
| Product Name | TVS Diodes | TVS Diodes |
| Configuration | Single | Single |
| Direction | Unidirectional | |
| RoHS Compliant | RoHS | |
| Package | JEDEC | DO-214AB, SMC |
| Pin Count | 2 |