3000 W, 15 V TVS in SMC Product overview: SMC30J15CA from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 3000 W, 15 V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 3000 W, 15 V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMC30J15CA can be used for catalog matching and distributor lookup.
24.4V Clamp 123A Ipp Tvs Diode Surface Mount SMC
24.4V Clamp 123A Ipp Tvs Diode Surface Mount SMC
24.4V Clamp 123A Ipp Tvs Diode Surface Mount SMC
Win Source Part Number: 1298436-SMC30J15CA
Category: Circuit Protection>TVS - Diodes
Series: SMC30J, TRANSIL™
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 2,500
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 15V
Voltage - Breakdown (Min): 16.7V
Voltage - Clamping (Max) @ Ipp: 24.4V
Power - Peak Pulse: 3000W (3kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 123A
Package / Case: DO-214AB, SMC
Supplier Device Package: SMC
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-12204-6,497-1220
Base Product Number: SMC30
Transient Voltage Suppressor, TVS, Transil SMC30J Series, Bidirectional, 15 V, DO-214AB, 2, 16.7 V RoHS Compliant: Yes
TVS DIODE 15VWM 24.4VC SMC
TVS DIODE 15VWM 24.4VC SMC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SMC30J15CA | 497-SMC30J15CADKR-ND | 1298436-SMC30J15CA | 97W2749 | SMC30J15CA | SMC30J15CA |
| Product Name | 3000 W 15 V TVS Protection Diode | TVS Diodes | Circuit Protection - TVS - Diodes | Transient Voltage Suppressor, Tvs, Transil Smc30J Series, Bidirectional, 15 V, Do-214Ab, 2, 16.7 V Rohs Compliant Stmicroelectronics | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||||
| RoHS Compliant | RoHS | RoHS | ||||
| Package | Cut Tape | DO-214AB, SMC | DO-214AB, SMC | DO-214AB, SMC | SMC | |
| Peak Pulse Power | 3000 watts | 3000 watts | 3000 watts | 3000 watts | 3000 watts | |
| Tj | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |