Win Source Part Number: 1298425-SMC30J13A
Category: Circuit Protection>TVS - Diodes
Series: SMC30J, TRANSIL™
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 2,500
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 13V
Voltage - Breakdown (Min): 14.4V
Voltage - Clamping (Max) @ Ipp: 21.5V
Power - Peak Pulse: 3000W (3kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 140A
Package / Case: DO-214AB, SMC
Supplier Device Package: SMC
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-12201-6,-497-122
Base Product Number: SMC30
21.5V Clamp 140A Ipp Tvs Diode Surface Mount SMC
21.5V Clamp 140A Ipp Tvs Diode Surface Mount SMC
21.5V Clamp 140A Ipp Tvs Diode Surface Mount SMC
3kW 13V Unidirectional TVS Diode, SMC Package Product overview: SMC30J13A from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 13V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 13V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMC30J13A can be used for catalog matching and distributor lookup.
TVS DIODE 13VWM 21.5VC SMC
TVS Diodes / ESD Suppressors 3000W Transil 13V 0.2uA 15kV 8kV Uni
TVS DIODE 13VWM 21.5VC SMC
Transient Voltage Suppressor, TVS, Transil SMC30J Series, Unidirectional, 13 V, DO-214AB, 2, 14.4 V RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1298425-SMC30J13A | 497-12201-6-ND | 144-SMC30J13A | SMC30J13A | SMC30J13A | SMC30J13A | 97W2746 |
| Product Name | Circuit Protection - TVS - Diodes | TVS Diodes | 13V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors | TVS Diodes | Transient Voltage Suppressor, Tvs, Transil Smc30J Series, Unidirectional, 13 V, Do-214Ab, 2, 14.4 V Rohs Compliant Stmicroelectronics |
| Package | DO-214AB, SMC | DO-214AB, SMC | Tape and Reel | SMC | DO-214AB-2 (SMC) | DO-214AB, SMC | |
| Peak Pulse Power | 3000 watts | 3000 watts | 3000 watts | 3000 watts | 3000 watts | ||
| VC | 21.5 volts | 21.5 volts | 21.5 volts | 21.5 volts | |||
| VBR | 14.4 volts | 14.4 volts | 14.4 volts | 14.4 volts | |||
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |