STMicroelectronics, Inc. TVS Diodes SMC30J12A

Description
19.9V Clamp 151A Ipp Tvs Diode Surface Mount SMC
Request a Quote Datasheet
Description
19.9V Clamp 151A Ipp Tvs Diode Surface Mount SMC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 497-12199-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-12199-6-ND
TVS Diodes 497-12199-6-ND
19.9V Clamp 151A Ipp Tvs Diode Surface Mount SMC

19.9V Clamp 151A Ipp Tvs Diode Surface Mount SMC

Buy Now Datasheet
TVS Diodes - 497-12199-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-12199-2-ND
TVS Diodes 497-12199-2-ND
19.9V Clamp 151A Ipp Tvs Diode Surface Mount SMC

19.9V Clamp 151A Ipp Tvs Diode Surface Mount SMC

Buy Now Datasheet
TVS Diodes - 497-12199-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-12199-1-ND
TVS Diodes 497-12199-1-ND
19.9V Clamp 151A Ipp Tvs Diode Surface Mount SMC

19.9V Clamp 151A Ipp Tvs Diode Surface Mount SMC

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1298426-SMC30J12A - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1298426-SMC30J12A
Circuit Protection - TVS - Diodes 1298426-SMC30J12A
Win Source Part Number: 1298426-SMC30J12A Category: Circuit Protection>TVS - Diodes Series: SMC30J, TRANSIL™ Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 2,500 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 12V Voltage - Breakdown (Min): 13.3V Voltage - Clamping (Max) @ Ipp: 19.9V Power - Peak Pulse: 3000W (3kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 151A Package / Case: DO-214AB, SMC Supplier Device Package: SMC Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: STMicroelectronics Other Names: 497-12199-1,497-1219 9-2,497-12199-6,-497 -12199-1,-497-12199- 2 Base Product Number: SMC30

Win Source Part Number: 1298426-SMC30J12A
Category: Circuit Protection>TVS - Diodes
Series: SMC30J, TRANSIL™
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 2,500
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 12V
Voltage - Breakdown (Min): 13.3V
Voltage - Clamping (Max) @ Ipp: 19.9V
Power - Peak Pulse: 3000W (3kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 151A
Package / Case: DO-214AB, SMC
Supplier Device Package: SMC
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-12199-1,497-12199-2,497-12199-6,-497-12199-1,-497-12199-2
Base Product Number: SMC30

Buy Now Datasheet
3000 W 12 V TVS Protection Diode - 144-SMC30J12A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3000 W 12 V TVS Protection Diode
144-SMC30J12A
3000 W 12 V TVS Protection Diode 144-SMC30J12A
3000 W,12 V TVS in SMC Product overview: SMC30J12A from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 3000 W, 12 V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 3000 W, 12 V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMC30J12A can be used for catalog matching and distributor lookup.

3000 W,12 V TVS in SMC Product overview: SMC30J12A from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 3000 W, 12 V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 3000 W, 12 V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMC30J12A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMC30J12A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMC30J12A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMC30J12A
TVS DIODE 12VWM 19.9VC SMC

TVS DIODE 12VWM 19.9VC SMC

Supplier's Site
Protection Stmicroelectronics - 87T3677 - Newark, An Avnet Company
Chicago, IL, United States
Protection Stmicroelectronics
87T3677
Protection Stmicroelectronics 87T3677
PROTECTION

PROTECTION

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number 497-12199-6-ND 1298426-SMC30J12A 144-SMC30J12A SMC30J12A 87T3677
Product Name TVS Diodes Circuit Protection - TVS - Diodes 3000 W 12 V TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Protection Stmicroelectronics
Configuration Single Single
Package DO-214AB, SMC DO-214AB, SMC Cut Tape SMC
Peak Pulse Power 3000 watts 3000 watts 3000 watts 3000 watts
VC 19.9 volts 19.9 volts 19.9 volts
Unlock Full Specs
to access all available technical data