17V Clamp 176A Ipp Tvs Diode Surface Mount SMC
17V Clamp 176A Ipp Tvs Diode Surface Mount SMC
17V Clamp 176A Ipp Tvs Diode Surface Mount SMC
TVS DIODE 10VWM 17VC SMC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-12197-1-ND | SMC30J10A |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | DO-214AB, SMC | SMC |
| Peak Pulse Power | 3000 watts | 3000 watts |
| VC | 17 volts | 17 volts |