TVS DIODE 100VWM 162VC SMC
TVS DIODE 100VWM 162VC SMC
TVS DIODE 100VWM 162VC SMC
3000 W, 100 V TVS IN SMC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-SMC30J100CACT-ND | SMC30J100CA |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | DO-214AB, SMC | SMC |
| Peak Pulse Power | 3000 watts | 3000 watts |
| VC | 162 volts | 162 volts |