4A, 200V, SILICON, RECTIFIER DIODE, DO-214AB, SMC, 2 PIN Product overview: SMBYW04-200 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4A, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SMBYW04-200 can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 101648-SMBYW04-200
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 4A
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 12A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 10μA @ 200V
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SMC (DO-214AB)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient
DIODE GEN PURP 200V 4A SMC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | General Purpose Diodes |
| Product Number | 280-SMBYW04-200 | 101648-SMBYW04-200 | SMBYW04-200 | SMBYW04-200 |
| Product Name | 4A 200V Diode and Rectifier | Diodes, Rectifiers - Single - SMBYW04-200 | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Package | Tape and Reel | DO-214AB, SMC | ||
| RoHS Compliant | RoHS | |||
| IO | 4 amps | |||
| Tj | -65 C (-85 F) | 150 C (302 F) | ||
| Diode Type | Standard |