STMicroelectronics, Inc. 1A 200V Diode and Rectifier SMBYW01-200

Description
1A, 200V, SILICON, SIGNAL DIODE, DO-214AA, PLASTIC, SMB, 2 PIN Product overview: SMBYW01-200 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SMBYW01-200 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1A, 200V, SILICON, SIGNAL DIODE, DO-214AA, PLASTIC, SMB, 2 PIN Product overview: SMBYW01-200 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SMBYW01-200 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1A 200V Diode and Rectifier
280-SMBYW01-200
1A 200V Diode and Rectifier 280-SMBYW01-200
1A, 200V, SILICON, SIGNAL DIODE, DO-214AA, PLASTIC, SMB, 2 PIN Product overview: SMBYW01-200 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SMBYW01-200 can be used for catalog matching and distributor lookup.

1A, 200V, SILICON, SIGNAL DIODE, DO-214AA, PLASTIC, SMB, 2 PIN Product overview: SMBYW01-200 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SMBYW01-200 can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - SMBYW01-200 - 112873-SMBYW01-200 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SMBYW01-200
112873-SMBYW01-200
Diodes, Rectifiers - Single - SMBYW01-200 112873-SMBYW01-200
Manufacturer: STMicroelectronics Win Source Part Number: 112873-SMBYW01-200 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 900mV @ 1A Reverse Recovery Time (trr): 35ns Current - Reverse Leakage @ Vr: 3μA @ 200V Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SMB (DO-214AA) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 112873-SMBYW01-200
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 900mV @ 1A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 3μA @ 200V
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SMB (DO-214AA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SMBYW01-200 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SMBYW01-200
Discrete Semiconductor Products - Diodes - Rectifiers SMBYW01-200
DIODE GEN PURP 200V 1A SMB

DIODE GEN PURP 200V 1A SMB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Rectifiers
Product Number 280-SMBYW01-200 112873-SMBYW01-200 SMBYW01-200
Product Name 1A 200V Diode and Rectifier Diodes, Rectifiers - Single - SMBYW01-200 Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel SMB
RoHS Compliant RoHS
IO 1 amps
Tj -65 C (-85 F) 150 C (302 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Bridge Rectifiers - 2139261 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rectifier Configuration / Technology Bridge
Package HBS
RoHS Compliant RoHS
View Details
Rectifier Diode - FXF60A - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 2.5 amps
IF 250 mA
trr 300 ns
View Details
Low leakage switching diode - BAS116H,115 - Nexperia B.V.
Specs
Diode Applications Switching; Low Leakage
RoHS Compliant RoHS
View Details
7 suppliers
B48-2 and B48-2T Series B483C-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details