Manufacturer: STMicroelectronics
Win Source Part Number: 1251552-SMBYT03
Manufacturer Homepage: www.st.com
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
3A, 400V, SILICON, RECTIFIER DIODE Product overview: SMBYT03 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 400V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SMBYT03 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Step Recovery Diodes | Rectifiers |
| Product Number | 1251552-SMBYT03 | 280-SMBYT03 |
| Product Name | Diodes, Rectifiers - Single - SMBYT03 | 3A 400V Diode and Rectifier |
| Configuration | Single |