STMicroelectronics, Inc. SMD 3A 400V Diode and Rectifier SMBYT03-400

Description
3A 400V Rectifier Diode, SMC, Surface Mount Product overview: SMBYT03-400 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 3A, 400V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SMBYT03-400 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3A 400V Rectifier Diode, SMC, Surface Mount Product overview: SMBYT03-400 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 3A, 400V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SMBYT03-400 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 3A 400V Diode and Rectifier - 280-SMBYT03-400 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3A 400V Diode and Rectifier
280-SMBYT03-400
SMD 3A 400V Diode and Rectifier 280-SMBYT03-400
3A 400V Rectifier Diode, SMC, Surface Mount Product overview: SMBYT03-400 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 3A, 400V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SMBYT03-400 can be used for catalog matching and distributor lookup.

3A 400V Rectifier Diode, SMC, Surface Mount Product overview: SMBYT03-400 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 3A, 400V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SMBYT03-400 can be used for catalog matching and distributor lookup.

Supplier's Site
Single Diodes - 497-3762-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-3762-2-ND
Single Diodes 497-3762-2-ND
Diode Standard 400V 3A Surface Mount SMC

Diode Standard 400V 3A Surface Mount SMC

Buy Now Datasheet
Diodes, Rectifiers - Single - SMBYT03-400 - 106212-SMBYT03-400 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SMBYT03-400
106212-SMBYT03-400
Diodes, Rectifiers - Single - SMBYT03-400 106212-SMBYT03-400
Manufacturer: STMicroelectronics Win Source Part Number: 106212-SMBYT03-400 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1.5V @ 3A Reverse Recovery Time (trr): 60ns Current - Reverse Leakage @ Vr: 10μA @ 400V Operating Temperature - Junction: -40°C to 150°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SMC Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 106212-SMBYT03-400
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 3A
Reverse Recovery Time (trr): 60ns
Current - Reverse Leakage @ Vr: 10μA @ 400V
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SMC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SMBYT03-400 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SMBYT03-400
Discrete Semiconductor Products - Diodes - Rectifiers SMBYT03-400
DIODE GEN PURP 400V 3A SMC

DIODE GEN PURP 400V 3A SMC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Rectifiers
Product Number 280-SMBYT03-400 497-3762-2-ND 106212-SMBYT03-400 SMBYT03-400
Product Name SMD 3A 400V Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - SMBYT03-400 Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel
RoHS Compliant RoHS
IO 3 amps
Tj -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data