STMicroelectronics, Inc. Diode, Tvs, 28V, 600W; Product Range Stmicroelectronics SMBJ28A-TR.

Description
DIODE, TVS, 28V, 600W; Product Range:Transil SMBJ Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:28V; Clamping Voltage Max:59V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Minimum Breakdown Voltage:31.1V RoHS Compliant: Yes
Description
DIODE, TVS, 28V, 600W; Product Range:Transil SMBJ Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:28V; Clamping Voltage Max:59V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Minimum Breakdown Voltage:31.1V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diode, Tvs, 28V, 600W; Product Range Stmicroelectronics - 26M3121 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 28V, 600W; Product Range Stmicroelectronics
26M3121
Diode, Tvs, 28V, 600W; Product Range Stmicroelectronics 26M3121
DIODE, TVS, 28V, 600W; Product Range:Transil SMBJ Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:28V; Clamping Voltage Max:59V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Minimum Breakdown Voltage:31.1V RoHS Compliant: Yes

DIODE, TVS, 28V, 600W; Product Range:Transil SMBJ Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:28V; Clamping Voltage Max:59V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Minimum Breakdown Voltage:31.1V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 26M3121
Product Name Diode, Tvs, 28V, 600W; Product Range Stmicroelectronics
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Bridge Rectifiers - 1460435 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: MS868C04 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.6300 volts
View Details
High-speed switching diode - BAS16GW-QX - Nexperia B.V.
Specs
Diode Applications Switching; High Voltage
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details