14.4V Clamp 41.7A Ipp Tvs Diode Surface Mount SMBflat
TVS DIODE 8.5VWM 14.4VC SMBFLAT
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-19054-2-ND | SMB6F8.5AY |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SMB; DO-221AA, SMB Flat Leads | SMB; SMBflat |
| Peak Pulse Power | 600 watts | 600 watts |
| VC | 14.4 volts | 14.4 volts |