STMicroelectronics, Inc. 600 W 70 V TVS Protection Diode SMB6F70A

Description
600 W, 70 V TVS in SMB Flat Product overview: SMB6F70A from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600 W, 70 V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600 W, 70 V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMB6F70A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
600 W, 70 V TVS in SMB Flat Product overview: SMB6F70A from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600 W, 70 V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600 W, 70 V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMB6F70A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600 W 70 V TVS Protection Diode - 144-SMB6F70A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600 W 70 V TVS Protection Diode
144-SMB6F70A
600 W 70 V TVS Protection Diode 144-SMB6F70A
600 W, 70 V TVS in SMB Flat Product overview: SMB6F70A from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600 W, 70 V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600 W, 70 V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMB6F70A can be used for catalog matching and distributor lookup.

600 W, 70 V TVS in SMB Flat Product overview: SMB6F70A from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600 W, 70 V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600 W, 70 V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMB6F70A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 497-19543-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-19543-2-ND
TVS Diodes 497-19543-2-ND
113V Clamp 5.5A Ipp Tvs Diode Surface Mount SMBflat

113V Clamp 5.5A Ipp Tvs Diode Surface Mount SMBflat

Buy Now Datasheet
TVS Diodes - 497-19543-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-19543-1-ND
TVS Diodes 497-19543-1-ND
113V Clamp 5.5A Ipp Tvs Diode Surface Mount SMBflat

113V Clamp 5.5A Ipp Tvs Diode Surface Mount SMBflat

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1298452-SMB6F70A - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1298452-SMB6F70A
Circuit Protection - TVS - Diodes 1298452-SMB6F70A
Win Source Part Number: 1298452-SMB6F70A Category: Circuit Protection>TVS - Diodes Series: SMB6FxxA Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 5,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 70V Voltage - Breakdown (Min): 77.9V Voltage - Clamping (Max) @ Ipp: 113V Power - Peak Pulse: 600W Power Line Protection: No Current - Peak Pulse (10/1000µs): 5.5A Package / Case: DO-221AA, SMB Flat Leads Supplier Device Package: SMBflat Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: STMicroelectronics Other Names: 497-19543-1,497-1954 3-2,497-19543-6 Base Product Number: SMB6F70

Win Source Part Number: 1298452-SMB6F70A
Category: Circuit Protection>TVS - Diodes
Series: SMB6FxxA
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 5,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 70V
Voltage - Breakdown (Min): 77.9V
Voltage - Clamping (Max) @ Ipp: 113V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 5.5A
Package / Case: DO-221AA, SMB Flat Leads
Supplier Device Package: SMBflat
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-19543-1,497-19543-2,497-19543-6
Base Product Number: SMB6F70

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMB6F70A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMB6F70A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMB6F70A
TVS DIODE 70VWM 113VC SMBFLAT

TVS DIODE 70VWM 113VC SMBFLAT

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SMB6F70A 497-19543-2-ND 1298452-SMB6F70A SMB6F70A
Product Name 600 W 70 V TVS Protection Diode TVS Diodes Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SMB; DO-221AA, SMB Flat Leads DO-221AA, SMB Flat Leads SMB; SMBflat
Peak Pulse Power 600 watts 600 watts 600 watts
VC 113 volts 113 volts 113 volts
Unlock Full Specs
to access all available technical data