Win Source Part Number: 1298487-SMB6F6.0AY
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 5,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 6V
Voltage - Breakdown (Min): 6.7V
Voltage - Clamping (Max) @ Ipp: 10.3V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 61A
Package / Case: DO-221AA, SMB Flat Leads
Supplier Device Package: SMBflat
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-19050-1,497-1905
Base Product Number: SMB6F6.0
10.3V Clamp 61A Ipp Tvs Diode Surface Mount SMBflat
10.3V Clamp 61A Ipp Tvs Diode Surface Mount SMBflat
Automotive 600 W, 6 V TVS in SMB Flat Product overview: SMB6F6.0AY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TVS, 600 W, 6 V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, TVS, 600 W, 6 V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMB6F6.0AY can be used for catalog matching and distributor lookup.
TVS DIODE 6VWM 10.3VC SMBFLAT
TVS Diodes / ESD Suppressors
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1298487-SMB6F6.0AY | 497-19050-1-ND | 144-SMB6F6.0AY | SMB6F6.0AY | SMB6F6.0AY |
| Product Name | Circuit Protection - TVS - Diodes | TVS Diodes | Automotive 600 W 6 V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors |
| Package | DO-221AA, SMB Flat Leads | SMB; DO-221AA, SMB Flat Leads | SMB; SMBflat | SMB-2 | |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | ||
| VC | 10.3 volts | 10.3 volts | 10.3 volts | ||
| VBR | 6.7 volts | 6.7 volts | 6.7 volts |