9.2V Clamp 68A Ipp Tvs Diode Surface Mount SMBflat
9.2V Clamp 68A Ipp Tvs Diode Surface Mount SMBflat
TVS DIODE 5VWM 9.2VC SMBFLAT
TVS Diodes / ESD Suppressors
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-19048-2-ND | SMB6F5.0AY | SMB6F5.0AY |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors |
| Configuration | Single | ||
| Package | SMB; DO-221AA, SMB Flat Leads | SMB; SMBflat | SMB-2 |
| Peak Pulse Power | 600 watts | 600 watts | |
| VC | 9.2 volts | 9.2 volts |