Automotive 600 W, 31 V TVS in SMB Flat Product overview: SMB6F31AY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TVS, 600 W, 31 V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, TVS, 600 W, 31 V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMB6F31AY can be used for catalog matching and distributor lookup.
Win Source Part Number: 1298490-SMB6F31AY
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, SMB6FxxAY
Type: Zener
Package: Tape & Reel (TR)
Applications: Automotive
Standard Package: 10,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 31V (Max)
Voltage - Breakdown (Min): 34.2V
Voltage - Clamping (Max) @ Ipp: 50.2V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 12.3A
Package / Case: DO-221AA, SMB Flat Leads
Supplier Device Package: SMBflat
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Base Product Number: SMB6F31
TVS DIODE 31VWM 50.2VC SMBFLAT
TVS Diodes / ESD Suppressors
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SMB6F31AY | 1298490-SMB6F31AY | SMB6F31AY | SMB6F31AY |
| Product Name | Automotive 600 W 31 V TVS Protection Diode | Circuit Protection - TVS - Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors |
| Configuration | Single | |||
| Package | DO-221AA, SMB Flat Leads | SMB; SMBflat | SMB-2 | |
| Peak Pulse Power | 600 watts | 600 watts |